EN
  • EN
  • DE

OA2MPA34S

Part No OA2MPA34S
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MINISO / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
Gain Bandwidth Product 150 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 10µA (x2 Channels)
Current - Output / Channel 56 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number OA2MPA34
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14597-2,2266-OA2MPA34S,497-14597-1,497-14597-6,-497-14597-6,-497-14597-1,-497-14597-2
Standard Package 4,000
Win Source Part Number 1321695-OA2MPA34S
Ultra Librarian 3D Model Ultra Librarian OA2MPA34S CAD Model

Description

The OA2MPA34S is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is engineered to offer an exceptional balance of speed, power consumption, and accuracy, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Speed Performance: The OA2MPA34S boasts a high slew rate and bandwidth, which ensures rapid response times and is suitable for fast signal processing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this op-amp maintains its performance while minimizing power usage, thus extending the battery life of portable devices.
  • High Precision: With low input offset voltage and low noise, the OA2MPA34S provides high-accuracy signal amplification, essential for precision instruments and measurement devices.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, offering flexibility in various power supply scenarios and making it easy to integrate into different system designs.
  • Robust Design: The OA2MPA34S is built to withstand harsh conditions and offers protection features such as short-circuit and thermal shutdown, ensuring reliable performance and longevity.

Applications

The versatility of the OA2MPA34S allows it to be used in multiple applications, including:

  • Automotive sensor interfaces and control systems
  • Industrial process control and automation
  • Precision analog-to-digital converters (ADCs)
  • Audio and video signal processing
  • Medical instrumentation
  • Active filtering

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The OA2MPA34S is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the reliability expectations of its customers. With its superb specifications and backed by STMicroelectronics' reputation, the OA2MPA34S operational amplifier is a top-tier component for any application requiring precise signal conditioning.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0099 $60.2970
75+ $1.6493 $123.6975
110+ $1.5978 $175.7580
150+ $1.5462 $231.9300
195+ $1.4946 $291.4470
260+ $1.3400 $348.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess