EN
  • EN
  • DE

P10NK60ZFP

Part No P10NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 092611-P10NK60ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P10NK60ZFP CAD Model

Description

STMicroelectronics P10NK60ZFP - N-Channel MOSFET

The P10NK60ZFP is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to offer exceptional power efficiency and reliability for a wide range of applications. With its advanced technology, the P10NK60ZFP is an excellent choice for designers looking to optimize their power management systems.

Key Features:

  • High Voltage Capability: The P10NK60ZFP is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.85 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Rating: The device can sustain a continuous drain current (I<sub>D) of up to 10A, allowing it to handle significant power loads.
  • Fast Switching Speed: The P10NK60ZFP is designed for fast switching, which is essential for reducing energy losses during power conversion processes.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's ruggedness and reliability in applications that may experience unexpected voltage spikes.

Applications:

The P10NK60ZFP is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC converters
  • Motor Control
  • Lighting & Ballast Applications
  • Inverter Circuits
  • Power Management Functions

Package and Quality:

This MOSFET comes in a TO-220FP package, which is widely used for through-hole mounting. The package is designed to offer good heat dissipation characteristics, which is critical for maintaining the reliability and longevity of the device. STMicroelectronics ensures that the P10NK60ZFP meets stringent quality standards, providing designers with a robust and dependable component for their power circuit designs.

With its combination of high voltage capability, low on-resistance, high current rating, and fast switching speed, the P10NK60ZFP from STMicroelectronics stands out as a powerful solution for efficient power management in a variety of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7708 $57.8100
185+ $0.6325 $117.0125
285+ $0.6128 $174.6480
390+ $0.5930 $231.2700
505+ $0.5731 $289.4155
675+ $0.5139 $346.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess