The P14NF10FP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to deliver the efficiency and speed needed for a wide range of power applications. It is particularly suited for high-efficiency switching applications in power supplies, motor controls, and inverter circuits.
Key Features
- Low On-Resistance: The P14NF10FP features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
- High Switching Speed: With its fast switching capabilities, the MOSFET reduces switching losses, making it ideal for high-frequency applications.
- Improved Gate Charge: The optimized gate charge ensures reduced power dissipation during switching, contributing to the device's high performance.
- High Current Capability: It can handle continuous drain currents, making it suitable for applications requiring high current handling.
- Enhanced Durability: The device is encapsulated in a robust package that ensures long-term reliability and stability under various operating conditions.
- 100% Avalanche Tested: Each unit undergoes rigorous testing to guarantee safe operation during conditions that may induce avalanches.
Applications
The versatility of the P14NF10FP makes it an excellent choice for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-AC converters for solar inverters
- DC-DC converters
- High-efficiency motor drives
- Automotive applications
- Power management solutions
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
100V
Continuous Drain Current (I<sub>D)
14A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to 175°C
For detailed information, datasheets, and technical support, visit the official STMicroelectronics website.