EN
  • EN
  • DE

P19NB20

Part No P19NB20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 19A TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 9.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060968-P19NB20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P19NB20 CAD Model

Description

The STMicroelectronics P19NB20 is a robust and efficient N-channel Power MOSFET designed to deliver high-performance and reliability for a wide range of applications. The device is part of STMicroelectronics' STP series, which is known for its state-of-the-art technology in power conversion and management. The P19NB20 is particularly suitable for high current, high speed switching applications, making it an excellent choice for power supplies, converters, and motor control systems.

Key Features

  • High Current Capability: The P19NB20 is capable of handling continuous currents up to several tens of amperes, which makes it suitable for heavy-duty operations.
  • Low On-Resistance: The device features a very low on-state resistance (R<sub>DS(on)), reducing power losses and improving efficiency in applications.
  • Fast Switching Speed: With its fast switching performance, the P19NB20 minimizes switching losses and is ideal for high-frequency circuits.
  • Enhanced Durability: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring a longer operational lifespan.
  • 100% Avalanche Tested: Each unit is tested to guarantee optimal performance under harsh conditions.

Applications

The versatility of the P19NB20 allows it to be used in a variety of applications. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • DC-to-DC converters
  • Motor control circuits
  • Lighting systems
  • Automotive applications

Technical Specifications

The P19NB20 MOSFET operates in the standard temperature range and comes in a TO-220 package, which is widely used and easy to mount. The device is designed to work with a drain-source voltage (V<sub>DSS) up to 200V, which provides a good margin for high voltage operations. The threshold voltage (V<sub>GS(th)) is specified to ensure that the MOSFET can be easily driven from standard logic circuits.

For more detailed technical information, reference to the P19NB20 datasheet is recommended. The datasheet provides comprehensive electrical characteristics, mechanical data, and application notes to assist with the integration of this MOSFET into various electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess