EN
  • EN
  • DE

P80NF06

Part No P80NF06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 3850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061062-P80NF06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80NF06 CAD Model

Description

STMicroelectronics P80NF06 Power MOSFET

The STMicroelectronics P80NF06 is a high-performance Power MOSFET that is part of the STP80NF06 series. It is designed to deliver the efficiency and speed required by modern power supply and conversion systems. This device is particularly suitable for applications that require high power density and efficiency, such as DC-DC converters, motor control circuits, and power management solutions.

Key Features

  • Voltage and Current: The P80NF06 operates at a drain-source voltage (V<sub>DS) of 60V, with a continuous drain current (I<sub>D) of 80A, making it suitable for handling high power applications.
  • Low RDS(on): It boasts an ultra-low on-resistance (RDS(on)) of just 0.0085 ohms, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: The device is designed for fast switching, with a typical gate charge (Q<sub>g) that ensures swift power transitions, which is crucial for reducing switching losses in high-frequency operations.
  • Robust Thermal Performance: The P80NF06 comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring the MOSFET can operate reliably even under high temperature conditions.
  • Enhanced Durability: It features an avalanche rugged technology that enhances its durability and reliability, making it capable of withstanding tough conditions and repetitive avalanche events.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • Power management solutions
  • Automotive and industrial applications

STMicroelectronics' P80NF06 is a testament to the company's commitment to providing high-quality power transistors that meet the stringent requirements of modern electronic applications. With its combination of high power handling, low on-resistance, fast switching, and robust thermal performance, the P80NF06 is an excellent choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess