Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer STMicroelectronics
Win Source Part Number 042067-PCF50623EV034
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50623EV034 CAD Model

Description

The PCF50623EV034 is a highly integrated power management unit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and innovative electronics solutions. This product is engineered to meet the demanding power requirements of portable and wearable devices, such as smartphones, smartwatches, and other compact electronic gadgets.

Key Features

  • Multiple Power Outputs: The PCF50623EV034 offers a variety of regulated power outputs, including multiple DC-DC converters and LDOs (Low Dropout Regulators), to power the core, memory, and peripheral components.
  • High Efficiency: With its efficient power conversion capabilities, the device ensures minimal battery drain, which is critical for extending the operational life of portable devices.
  • Integrated Charger: An integrated battery charging circuit supports various battery technologies and provides a safe charging profile, ensuring battery longevity and safety.
  • Programmable Voltage: The output voltages are programmable via an I2C interface, allowing for precise control over power delivery to match specific component requirements.
  • Power Saving Modes: The PCF50623EV034 includes power-saving modes to reduce power consumption during idle or standby states, further enhancing battery life.

Applications

The versatility of the PCF50623EV034 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS Devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the PCF50623EV034 datasheet, which provides comprehensive information on the operating parameters, electrical characteristics, and package details.

Design Support

STMicroelectronics provides extensive design support for the PCF50623EV034, including reference designs, application notes, and technical documentation to facilitate the integration of this power management unit into various electronic products.

You May Also Be Interested in

Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Need more? Email Us
ECAD model for MAX7327AATG+
Maxim Integrated
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $14.3584
ECAD model for MAX7312AAG+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.6446
ECAD model for MAX7318AUG+
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
Microchip Technology
IC I/O EXPANDER CAN 8B 14SOIC
Lowest to $9.7526
ECAD model for MCP25050-E/SL
Microchip Technology
IC XPNDR 25MHZ CAN V2.0B 14SOIC / I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Lowest to $8.1085
ECAD model for MCP25050T-I/SL
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ECAD model for MCP23018T-E/SS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5600 $66.5600
62+ $2.1008 $130.2496
96+ $2.0348 $195.3408
132+ $1.9688 $259.8816
170+ $1.9029 $323.4930
228+ $1.7062 $389.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,827 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention