EN
  • EN
  • DE

PD20010-E

Part No PD20010-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF power transistor, LdmoST plastic family N-channel enhancement-mode lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type LDMOS
Frequency 2GHz
Gain 11dB
Voltage - Test 13.6V
Current Rating 5A
Current - Test 150mA
Power - Output 10W
Voltage Rating DC 40V
Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Manufacturer Package PowerSO-10RF (Formed Lead)
Win Source Part Number 1236530-PD20010-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name PD20010
Introduction Date March 24, 2009
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD20010-E CAD Model

Description

The PD20010-E from STMicroelectronics is a state-of-the-art electronic component designed for a wide array of applications, particularly in the power management and control sectors. This high-performance device is crafted to deliver efficiency and reliability for systems requiring optimal power distribution and conversion.

Key Features

  • High Efficiency: The PD20010-E is engineered to provide high-efficiency power conversion, which is critical for reducing heat generation and improving the overall system performance.
  • Compact Design: With its small form factor, the PD20010-E is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management systems.
  • Durability: Built to withstand tough conditions, the PD20010-E ensures long-lasting operation even in harsh environments, making it suitable for industrial and automotive applications.
  • Integrated Features: This component includes various integrated features such as protection circuits and control interfaces, which simplify the design process and enhance system reliability.

Applications

The versatility of the PD20010-E makes it a perfect fit for numerous applications. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Renewable energy systems
  • Automotive electronics
  • Industrial automation

Technical Specifications

The PD20010-E boasts impressive technical specifications that cater to demanding power requirements:

  • Optimized for high switching frequencies
  • Robust thermal performance
  • Compliance with industry standards
  • Compatibility with various control topologies

Conclusion

STMicroelectronics' PD20010-E is a testament to the company's commitment to innovation and quality. This component is not just a testament to superior design but also to the potential for enhancing the efficiency and reliability of modern electronic systems. Whether for commercial or industrial use, the PD20010-E stands as a robust solution for advanced power management challenges.

You May Also Be Interested in

Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7391 $74.2173
6+ $20.2988 $121.7928
9+ $19.6645 $176.9805
13+ $19.0302 $247.3926
16+ $18.3958 $294.3328
22+ $16.4927 $362.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess