The PD55008S-E is a state-of-the-art RF power transistor from STMicroelectronics, specifically designed to deliver high performance in a wide range of applications. This device is part of the STPOWER family, which is renowned for its reliability and efficiency in power management and conversion.
Key Features
- High Frequency Operation: The PD55008S-E is optimized for high-frequency applications, making it ideal for RF power amplifiers in the VHF and UHF bands.
- Enhanced Ruggedness: This transistor is engineered to withstand severe load mismatch conditions, ensuring reliable operation even under strenuous circumstances.
- High Power Gain: With its superior power gain, the PD55008S-E can achieve high output power with minimal drive power, enhancing overall system efficiency.
- Thermal Performance: The device features excellent thermal stability and is encapsulated in a specially designed package that enhances heat dissipation.
- Low Thermal Resistance: The advanced package design results in low thermal resistance, allowing for better temperature management during operation.
Applications
The PD55008S-E is versatile and can be used in various applications, including:
- Professional Mobile Radio (PMR) systems
- Linear and digital RF power amplifiers
- Avionics communications equipment
- Broadcast transmitters
- RF energy applications
Technical Specifications
Parameter
Value
Frequency Range
Up to 520 MHz
Power Output
8 W
Supply Voltage
7.5 V
Gain
14 dB
Efficiency
60%
Package
PowerSO-10RF
With its robust design and high efficiency, the PD55008S-E from STMicroelectronics is the perfect choice for designers looking to create powerful, reliable, and cost-effective RF solutions.