EN
  • EN
  • DE

PD57018

Part No PD57018
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ PWRSO-10 / RF Mosfet LDMOS 28 V 100 mA 945MHz 16.5dB 18W 10-PowerSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 16.5dB
Voltage - Test 28 V
Current Rating (Amps) 2.5A
Current - Test 100 mA
Power - Output 18W
Voltage - Rated 65 V
Case / Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD57018
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1323913-PD57018
Ultra Librarian 3D Model Ultra Librarian PD57018 CAD Model

Description

The PD57018 is a high-performance RF Power Transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This transistor is part of ST's LDMOS family, specifically tailored for RF power applications, and is widely used in a variety of high-frequency and high-power electronic systems.

Key Features:

  • Frequency Range: The PD57018 operates efficiently over a broad frequency range, making it suitable for a wide array of RF applications, such as base station transmitters for mobile radio, broadcast, and industrial usage.
  • High Output Power: With its ability to deliver a high output power, this transistor is ideal for applications where signal amplification is critical.
  • High Efficiency: The device is engineered to offer high efficiency, which translates to reduced heat dissipation and a lower need for cooling in the systems where it is deployed.
  • Durability: Built to withstand tough conditions, the PD57018 is characterized by its ruggedness and reliability over time, ensuring long-term performance.
  • Integrated ESD Protection: The incorporation of Electrostatic Discharge (ESD) protection shields the device from damage due to sudden voltage spikes, enhancing its durability.

Applications:

The versatility of the PD57018 allows it to be used in a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Industrial RF power generation
  • Broadcast transmitters
  • Avionics and radar systems
  • Medical equipment

Technical Specifications:

The PD57018 boasts a robust set of technical specifications that make it a go-to choice for designers and engineers. Some of its key specs include:

  • Voltage: 28 Volts
  • Power Gain: 15 dB
  • Efficiency: 55%
  • Thermal Resistance: 0.5°C/W

With its combination of performance, efficiency, and reliability, the PD57018 RF Power Transistor from STMicroelectronics stands out as a powerful component for high-demand RF applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess