EN
  • EN
  • DE

PD84006L-E

Part No PD84006L-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF power transistor, LDmoST plastic family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 870MHz
Gain 15dB
Voltage - Test 7.5V
Current Rating 5A
Current - Test 150mA
Power - Output 2W
Voltage Rating DC 25V
Package 8-PowerVDFN
Manufacturer Package PowerFLAT (5x5)
Win Source Part Number 1236559-PD84006L-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PD84006L
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD84006L-E CAD Model

Description

The PD84006L-E from STMicroelectronics is a high-performance LDMOS transistor designed to deliver exceptional efficiency and power for RF power amplifiers. This advanced semiconductor device is tailored for use in a wide range of applications, including but not limited to, professional mobile radio, public safety systems, and aerospace and defense communications.

Key Features

  • High Power: The PD84006L-E offers a high output power level, making it suitable for applications requiring robust signal amplification.
  • Wide Frequency Range: This LDMOS transistor operates over a broad frequency range, providing flexibility and making it ideal for various communication standards.
  • High Efficiency: With its advanced design, the PD84006L-E achieves high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the reliability and longevity of the device.
  • Excellent Thermal Performance: The device's superior thermal characteristics ensure stable performance even under high-temperature conditions.
  • Durability: Manufactured with STMicroelectronics' cutting-edge technology, the PD84006L-E is built to withstand harsh operating conditions, ensuring a long operational life.

Applications

The versatility of the PD84006L-E allows it to be used in a variety of RF applications, including:

  • Professional Mobile Radio (PMR)
  • Public Safety Networks
  • Aerospace and Defense Communication Systems
  • RF Power Amplifiers for Broadcast and Industrial Use

Technical Specifications

Some of the technical specifications of the PD84006L-E that highlight its performance include:

  • Power Gain: High gain for effective signal amplification
  • Drain-source Voltage (Vds): Ensures safe operation within its voltage range
  • Gate-source Voltage (Vgs): Optimized for effective gate control
  • Operating Frequency Range: Supports a wide range of frequencies for versatile use

The PD84006L-E LDMOS transistor by STMicroelectronics represents a balance of power, efficiency, and reliability, making it an excellent choice for designers seeking to enhance the performance of their RF power amplifiers.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess