EN
  • EN
  • DE

MLG0603P0N6BTZ10

Part No MLG0603P0N6BTZ10
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1726
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754923-MLG0603P0N6BTZ10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603P0N6BTZ10 CAD Model

Description

The MLG0603P0N6BTZ10 is a multilayer ceramic inductor manufactured by TDK Corporation. These inductors are designed for high-frequency applications and are characterized by their small size and high Q-factor. They are commonly used in impedance matching, filtering, and resonance circuits.

Applications

  • RF circuits: Used for impedance matching and tuning in radio frequency circuits.
  • Wireless communication devices: Employed in smartphones, tablets, and other wireless devices for filtering and resonance.
  • Bluetooth modules: Utilized in Bluetooth modules for impedance matching and signal conditioning.
  • GPS receivers: Used in GPS receivers for filtering and noise reduction.
  • High-frequency filters: Applied in high-frequency filters to remove unwanted signals and noise.

Features

  • Multilayer ceramic construction: Provides excellent electrical performance and stability.
  • High Q-factor: Ensures low losses and efficient performance in resonant circuits.
  • Small size (0603): Allows for compact designs and efficient use of board space.
  • Tight tolerance: Provides precise inductance values for accurate circuit performance.
  • RoHS compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Improved signal quality: Reduces noise and interference in high-frequency circuits.
  • Compact design: Allows for smaller and more efficient circuit designs in portable devices.
  • Enhanced system performance: Provides stable and reliable performance in wireless communication systems.
  • Precise tuning: Facilitates accurate tuning and impedance matching in RF circuits.
  • Reduced power consumption: Minimizes losses and improves overall system efficiency.

Additional Details

The MLG0603P0N6BTZ10 has an inductance value of 0.6 nH with a tolerance of ±0.1 nH. It has a high Q-factor at a specified frequency. The device is available in a 0603 package, which measures 0.6 mm x 0.3 mm. Its small size and high performance make it ideal for use in miniaturized wireless communication devices. It's also suitable for impedance matching in RF applications.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Altera
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0025 $50.0000
47,620+ $0.0021 $100.0020
75,000+ $0.0020 $150.0000
100,000+ $0.0020 $200.0000
131,580+ $0.0019 $250.0020
176,475+ $0.0017 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess