EN
  • EN
  • DE

PD84010-E

Part No PD84010-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Technology LDMOS
Frequency 870MHz
Gain 16.3dB
Voltage - Test 7.5 V
Current Rating (Amps) 8A
Current - Test 300 mA
Power - Output 2W
Voltage - Rated 40 V
Package / Case PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Base Product Number PD84010
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 653873-PD84010-E
Ultra Librarian 3D Model Ultra Librarian PD84010-E CAD Model

Description

The PD84010-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to deliver high performance in a wide range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications, as well as in radio and VHF television broadcast transmitters.

Key Features

  • High Power Output: The PD84010-E boasts an impressive output power capacity, making it suitable for high-power applications that require robust and reliable performance.
  • Wide Frequency Range: This transistor is designed to operate over a broad frequency range, ensuring versatility and compatibility with various RF applications.
  • High Efficiency: Energy efficiency is a critical aspect of modern electronics, and the PD84010-E delivers with top-tier efficiency ratings, reducing overall power consumption and heat generation.
  • Enhanced Thermal Performance: Thanks to its superior thermal management capabilities, the PD84010-E can maintain stable operation even under high temperature conditions, extending its lifespan and reliability.
  • Ruggedness: The device is engineered to withstand harsh conditions and is characterized by its rugged design, which is resistant to load mismatch and other environmental stresses.

Applications

The versatility of the PD84010-E makes it an ideal choice for a variety of applications. It is commonly used in:

  • RF power amplifiers for ISM applications
  • Plasma generators
  • Industrial heating and welding systems
  • Medical diagnostic equipment
  • Radio broadcast transmitters
  • VHF television broadcast amplifiers

Technical Specifications

With a commitment to technical excellence, the PD84010-E incorporates the following specifications:

  • Supply Voltage: 40V
  • Output Power: 10W
  • Frequency Range: up to 1 GHz
  • Power Gain: 15 dB
  • Efficiency: 60%

For engineers and designers looking for a robust and high-performing RF power transistor, the PD84010-E from STMicroelectronics is an exceptional choice that combines power, efficiency, and durability in a compact package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess