EN
  • EN
  • DE

PD85015STR-E

Part No PD85015STR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH FET POWERSO-10RF / RF Mosfet 13.6 V 150 mA 870MHz 16dB 15W PowerSO-10RF (Straight Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 870MHz
Gain 16dB
Voltage - Test 13.6 V
Current Rating (Amps) 5A
Current - Test 150 mA
Power - Output 15W
Voltage - Rated 40 V
Package / Case PowerSO-10RF Exposed Bottom Pad (2 Straight Leads)
Supplier Device Package PowerSO-10RF (Straight Lead)
Base Product Number PD85015
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339958-PD85015STR-E
Ultra Librarian 3D Model Ultra Librarian PD85015STR-E CAD Model

Description

The PD85015STR-E from STMicroelectronics is a state-of-the-art RF power transistor designed to deliver exceptional performance for a wide range of applications. It is part of ST's LDMOS (Laterally Diffused Metal Oxide Semiconductor) family, which is renowned for its high power efficiency and reliability. This product is particularly suited for mobile and stationary communication systems, including but not limited to RF power amplifiers in GSM, PCN, and EDGE systems.

Key Features

  • Frequency Range: The PD85015STR-E operates at a frequency range of 0.8 to 1 GHz, making it versatile for various communication bands.
  • High Output Power: With an output power of 15 W, it ensures strong signal transmission for effective communication.
  • High Efficiency: This transistor offers excellent thermal performance and energy efficiency, which is critical for reducing operational costs and improving system longevity.
  • Robustness: The device is designed to withstand a high Voltage Standing Wave Ratio (VSWR), providing durability and stable operation under mismatched load conditions.
  • Integrated ESD Protection: Electrostatic Discharge (ESD) protection is built-in, safeguarding the device from unexpected electrical spikes.

Applications

The PD85015STR-E is ideal for a range of applications requiring high RF power outputs. Its typical applications include:

  • Base station transceivers for cellular and mobile systems
  • RF power amplifiers for GSM, PCN/PCS, and EDGE
  • Portable and stationary radio communications
  • Industrial, scientific, and medical (ISM) applications

Package and Quality

The PD85015STR-E is available in a thermally-enhanced, over-molded plastic package, ensuring excellent durability and thermal management. STMicroelectronics is committed to delivering high-quality products, and this transistor is no exception. It is manufactured to meet the stringent requirements of the communication industry, ensuring reliability and performance consistency.

Conclusion

With its robust design, high efficiency, and versatile application range, the PD85015STR-E RF power transistor is an excellent choice for designers looking to enhance the performance of their communication systems. STMicroelectronics' commitment to quality and innovation makes the PD85015STR-E a reliable and powerful component for your RF applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess