EN
  • EN
  • DE

PD85035STR-E

Part No PD85035STR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH FET POWERSO-10RF / RF Mosfet LDMOS 13.6 V 350 mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tape & Reel
Transistor Type LDMOS
Frequency 870MHz
Gain 17dB
Voltage - Test 13.6 V
Current Rating (Amps) 8A
Current - Test 350 mA
Power - Output 15W
Voltage - Rated 40 V
Package / Case PowerSO-10RF Exposed Bottom Pad (2 Straight Leads)
Supplier Device Package PowerSO-10RF (Straight Lead)
Base Product Number PD85035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-PD85035STR-EDKR,PD85035STRE,497-PD85035STR-ETR,497-12516-2-ND,497-12516-1-ND,-1138-PD85035STR-EDKR,-1138-PD85035STR-ECT,497-12516-6-ND,PD85035STR-E-ND,-1138-PD85035STR-ETR,497-12516-6,497-PD85035STR-ECT,497-12516-1,497-12516-2
Standard Package 600
Win Source Part Number 984531-PD85035STR-E
Ultra Librarian 3D Model Ultra Librarian PD85035STR-E CAD Model

Description

Introducing the PD85035STR-E Power Transistor from STMicroelectronics

The PD85035STR-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver exceptional performance, this device is a part of the LDMOS family, which is well-known for its high power efficiency and reliability. The PD85035STR-E is specifically engineered to cater to the demanding requirements of RF power amplification applications.

Key Features

  • Technology: The PD85035STR-E utilizes advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high efficiency, excellent thermal stability, and a wide bandwidth.
  • Operating Frequency: This device operates at a frequency up to 2 GHz, making it suitable for a variety of applications, including but not limited to, cellular base station equipment, broadcast transmitters, and RF heating.
  • High Output Power: With an ability to deliver an impressive output power, the PD85035STR-E is capable of handling high power applications with ease, ensuring clear signal amplification with minimal distortion.
  • Drain-source Voltage: The transistor is designed to withstand a drain-source voltage (Vds) that provides a good balance between performance and durability.
  • Integrated ESD Protection: The built-in Electrostatic Discharge (ESD) protection feature safeguards the device from sudden voltage spikes, enhancing its longevity and reliability.

Applications

The versatility of the PD85035STR-E makes it an ideal choice for a wide range of applications. It is particularly well-suited for RF power amplifiers in cellular base stations, where consistent performance and durability are critical. Additionally, its high-frequency capabilities make it an excellent choice for use in broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as aerospace and defense systems where robustness and performance are paramount.

Quality and Reliability

STMicroelectronics is a name synonymous with quality, and the PD85035STR-E is no exception. Each transistor is manufactured with the highest standards of quality control and is designed to meet the rigorous demands of the industry. Customers can trust in the PD85035STR-E for their high-power RF applications, assured by STMicroelectronics' commitment to excellence and innovation.

With its combination of advanced technology, high power, and reliability, the PD85035STR-E is a valuable component for designers and engineers looking to push the boundaries of RF power amplification.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess