EN
  • EN
  • DE

PM6652

Part No PM6652
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR 1OUT 32VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Controller, Intel IMVP-6.5™, VR11
Voltage - Input 4.5V ~ 36V
Number of Outputs 1
Voltage - Output 0.3V ~ 1.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN-EP (5x5)
Base Product Number PM6652
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 656130-PM6652
Ultra Librarian 3D Model Ultra Librarian PM6652 CAD Model

Description

Introducing the PM6652: A High-Efficiency Power Management IC from STMicroelectronics

The PM6652 is a cutting-edge power management integrated circuit (IC) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This advanced IC is tailored for applications that require efficient power conversion and management, making it an ideal choice for portable and low-power devices.

The PM6652 stands out in the market due to its impressive feature set, which includes a high-efficiency step-down converter, multiple voltage regulators, and a range of protection features. The step-down (buck) converter operates at a high switching frequency, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design with excellent power efficiency.

Key Features of the PM6652:

  • High-Efficiency Step-Down Converter: The buck converter in the PM6652 can deliver continuous output current, making it suitable for demanding applications.
  • Multiple Output Voltage Regulators: It includes additional LDO (Low-Dropout) regulators that provide various output voltages, ensuring compatibility with a wide range of components and systems.
  • Protection Mechanisms: The device is equipped with over-temperature and over-current protection, enhancing the reliability and longevity of the application it is used in.
  • Adjustable Output Voltage: The output voltage of the buck converter can be precisely adjusted to meet the specific needs of the application, ensuring optimal performance.
  • Low Quiescent Current: The PM6652 is designed to have a low quiescent current, which is particularly important for battery-powered devices, as it helps to extend battery life.

With its robust design and flexible power management options, the PM6652 is an excellent choice for designers looking to optimize power consumption and efficiency. Applications such as smartphones, tablets, and other portable electronics can benefit significantly from the integration of this IC.

STMicroelectronics provides comprehensive technical support and documentation for the PM6652, including datasheets, application notes, and design resources, making the implementation process as smooth as possible for engineers and developers.

Embrace the power of efficient energy management with the PM6652 from STMicroelectronics, a reliable solution for your next-generation electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2421 $58.3578
44+ $2.6600 $117.0400
68+ $2.5768 $175.2224
93+ $2.4936 $231.9048
120+ $2.4105 $289.2600
161+ $2.1610 $347.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,346 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess