EN
  • EN
  • DE

PM6681ATR

Part No PM6681ATR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 32-VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching Down to 33kHz
Voltage/Current - Output 1 0.9 V to 5 V, 100mA
Voltage/Current - Output 2 0.9 V to 3.3 V, 100mA
Voltage/Current - Output 3 5V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 36 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VFQFPN (5x5)
Win Source Part Number 1089447-PM6681ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6681ATR CAD Model

Description

STMicroelectronics PM6681ATR - High-Efficiency Step-Down Controller

The PM6681ATR from STMicroelectronics is a versatile and high-efficiency step-down controller that is designed to cater to a wide range of applications requiring voltage regulation. This advanced power management IC is engineered to provide precise control and efficient power conversion in systems where energy saving and power density are critical.

Key Features

  • Adjustable Output Voltage: The PM6681ATR offers an adjustable output voltage feature, which allows designers to tailor the voltage supply to the specific requirements of their application, ensuring compatibility with a variety of loads.
  • High Efficiency: With its high-efficiency operation, this step-down controller reduces power loss and improves overall system performance, making it an ideal choice for power-sensitive designs.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, accommodating various power supply conditions and ensuring stable operation across different environments.
  • Protection Features: The PM6681ATR is equipped with multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from abnormal operating conditions.
  • Flexible Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the controller for efficiency or to minimize electromagnetic interference (EMI) as required by the application.

Applications

The PM6681ATR is suitable for a diverse array of applications, particularly where power efficiency and compact design are prioritized. This includes but is not limited to:

  • Networking equipment
  • Telecommunications systems
  • Computer peripherals
  • Industrial control systems
  • Portable and battery-powered devices

Product Specifications

The PM6681ATR is offered in a small package, making it ideal for space-constrained applications. It is available in a tape and reel format (TR suffix), which facilitates automated manufacturing processes. The device's robust design ensures reliable operation even in demanding conditions, making it a trusted choice for engineers and designers looking for a high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess