EN
  • EN
  • DE

PSD311-20QI

Part No PSD311-20QI
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086112-PSD311-20QI
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD311-20QI CAD Model

Description

STMicroelectronics PSD311-20QI Programmable System Device

The PSD311-20QI is a sophisticated programmable system device (PSD) designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored to meet the needs of a wide range of applications, particularly those requiring a flexible, high-performance microcontroller peripheral that can enhance system integration. The PSD311-20QI is part of the PSD3XX series and is known for its exceptional combination of memory, logic, and I/O functionalities.

Key Features:

  • Memory: The PSD311-20QI comes with embedded non-volatile memory, including flash and EEPROM, which are essential for storing firmware and configuration data. This integration helps in reducing the number of components on the PCB, leading to a more compact and reliable design.
  • Programmable Logic: Equipped with programmable logic cells, the device allows designers to configure custom logic functions, which can be tailored to specific application requirements. This feature provides a level of customization that can optimize system performance and reduce time-to-market.
  • In-System Programmability: The in-system programmability feature of the PSD311-20QI enables users to program or reprogram the device while it is installed in the end system. This capability is invaluable for firmware updates, bug fixes, and feature enhancements, without the need for additional hardware.
  • Flexible I/O: A broad array of input/output options is available, which can be configured to interface with a variety of digital components. This flexibility ensures that the PSD311-20QI can adapt to new and evolving design specifications.
  • Security: Security features are embedded within the device to protect intellectual property and prevent unauthorized access. These measures are crucial for applications where data integrity and confidentiality are paramount.

Applications:

The PSD311-20QI is ideal for a diverse set of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Overall, the STMicroelectronics PSD311-20QI is a versatile and reliable solution for system designers looking for a programmable device that can streamline the development process and enhance the functionality of their applications. With its integrated features and flexible design, it represents a valuable component in any advanced electronic system.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess