EN
  • EN
  • DE

PSD411A1-12LI

Part No PSD411A1-12LI
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086113-PSD411A1-12LI
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD411A1-12LI CAD Model

Description

Product Overview: PSD411A1-12LI from STMicroelectronics

The PSD411A1-12LI is a sophisticated programmable system device designed by STMicroelectronics, one of the leading names in semiconductor solutions. This product is part of the PSD4XX series, which is known for providing a flexible, integrated solution for microcontroller-based systems. The PSD411A1-12LI is designed to complement microcontrollers (MCUs) in complex, embedded applications, offering a wide array of features that enhance system performance and reduce time-to-market.

Key Features

  • Memory: The device includes embedded Flash memory that can be partitioned as boot or user code areas, providing ample space for application storage and execution. It also features additional secondary Flash memory for data storage and EEPROM emulation.
  • Configurability: With its programmable logic arrays (PLAs), the PSD411A1-12LI allows for customizable digital logic configurations, enabling designers to tailor the device to specific application needs.
  • I/O Ports: A variety of input/output ports are available, which can be configured for different functions, thus providing flexibility in interfacing with other components of the system.
  • Security: Security features are embedded to protect intellectual property and ensure secure application deployment, which is essential for sensitive applications.

Applications

The PSD411A1-12LI is suitable for a broad range of applications across various industries, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 52-lead LQFP

The PSD411A1-12LI stands out for its integration of programmable logic, memory, and I/O capabilities into a single device. This integration simplifies the system design and can lead to cost savings by reducing the number of separate components required. STMicroelectronics' commitment to quality and innovation is evident in the PSD411A1-12LI, making it a smart choice for designers looking to enhance their microcontroller-based systems.

You May Also Be Interested in

Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess