EN
  • EN
  • DE

PSD412A2C-15J

Part No PSD412A2C-15J
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1005309-PSD412A2C-15J
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD412A2C-15J CAD Model

Description

The PSD412A2C-15J is a sophisticated integrated device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the Programmable System Devices (PSD) family that combines a microcontroller with programmable logic, providing a highly flexible and efficient solution for embedded system design.

Key Features

  • Integrated Microcontroller Support: The PSD412A2C-15J is designed to seamlessly interface with popular microcontrollers, enhancing system performance and reducing time-to-market for complex designs.
  • Programmable Logic: It includes programmable logic elements that allow for customizable hardware configurations, enabling designers to tailor the device to specific application needs.
  • In-System Programmability: This feature allows for the device to be programmed and reprogrammed in the final system, facilitating updates and bug fixes without the need for additional hardware.
  • Memory Resources: The device is equipped with ample memory, including flash and SRAM, to store critical application code and data.
  • High-Speed Operation: With an operation speed of 15ns, the PSD412A2C-15J provides the quick response times necessary for demanding applications.

Applications

The PSD412A2C-15J is ideal for a wide range of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics. Its versatility and programmable nature make it suitable for rapid prototyping and production of complex electronic systems.

Technical Specifications

Parameter Value
Device Type Programmable System Device (PSD)
Operating Speed 15ns
Memory Type Flash, SRAM
Package PLCC-44
Temperature Range Standard Industrial

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability. The PSD412A2C-15J is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry sectors it serves.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess