EN
  • EN
  • DE

SCT10N120AG

Part No SCT10N120AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 690mOhm @ 6A, 20V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22 nC @ 20 V
Vgs (Max) +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds 290 pF @ 400 V
Power Dissipation (Max) 150W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™
Package / Case TO-247-3
Base Product Number SCT10
Other Names 497-SCT10N120AG
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278140-SCT10N120AG
Ultra Librarian 3D Model Ultra Librarian SCT10N120AG CAD Model

Description

STMicroelectronics SCT10N120AG - Silicon Carbide Power MOSFET

The SCT10N120AG is an advanced and robust silicon carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to meet the needs of energy-efficient and high-power applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • High Blocking Voltage: With a drain-source voltage (V<sub>DS) of 1200V, the SCT10N120AG is capable of handling high voltage applications, making it ideal for power supply systems and motor drives.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.28 Ω, which contributes to reduced power losses and improved efficiency in operation.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge ensures high-speed switching, beneficial for reducing switching losses and improving performance in high-frequency applications.
  • High-Temperature Operation: The SCT10N120AG is characterized by its ability to operate at high temperatures, maintaining stability and reliability even under thermal stress.

Applications

The SCT10N120AG is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-performance inverters
  • Induction heating systems

Advantages of Silicon Carbide Technology

Silicon carbide technology provides several advantages over traditional silicon-based devices. These include higher efficiency, faster switching speeds, greater thermal conductivity, and improved reliability. The SCT10N120AG leverages these benefits to offer a cutting-edge solution for power conversion challenges.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The SCT10N120AG is manufactured with eco-friendly materials and complies with international standards, ensuring both performance and environmental responsibility.

Overall, the SCT10N120AG from STMicroelectronics represents a significant step forward in power MOSFET technology, providing designers with a reliable, high-performance component that can drive innovation in power electronics.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6500 $58.6000
9+ $12.0206 $108.1854
13+ $11.6449 $151.3837
18+ $11.2693 $202.8474
23+ $10.8936 $250.5528
31+ $9.7667 $302.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess