EN
  • EN
  • DE

SD1274

Part No SD1274
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description RF TRANS NPN 16V M135 / RF Transistor NPN 16V 8A 70W Surface Mount M135
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer STMicroelectronics
Packaging Box
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 16V
Gain 10dB
Power - Max 70W
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 250mA, 5V
Current - Collector (Ic) (Max) 8A
Temperature Range - Operating 200°C (TJ)
Mounting Surface Mount
Case / Package M135
Supplier Device Package M135
Base Product Number SD1274
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-5453,497-5453,SD1274-ND,1805-SD1274
Standard Package 40
Win Source Part Number 1325026-SD1274
Ultra Librarian 3D Model Ultra Librarian SD1274 CAD Model

Description

STMicroelectronics Product SD1274 Overview

The SD1274 from STMicroelectronics is a high-performance, NPN silicon RF power transistor designed for professional and commercial radio-frequency (RF) applications. This device is particularly well-suited for high-power linear amplifiers in VHF band mobile radio systems.

Key Features

  • Frequency Performance: The SD1274 operates efficiently in the VHF range, making it ideal for applications requiring a frequency band of 30-200 MHz.
  • Power Output: With a capability to handle high power output, this transistor can deliver up to 70 Watts of continuous wave power, ensuring strong performance for demanding applications.
  • High Gain: It offers excellent gain characteristics, which is crucial for amplification purposes in communication equipment.
  • Efficiency: The device is designed for optimal efficiency, which is essential for minimizing power losses during operation and ensuring reliable performance.
  • Durability: Built with STMicroelectronics' commitment to quality, the SD1274 is robust and can withstand the rigors of demanding RF applications.

Applications

The SD1274 transistor is versatile and can be used in a range of applications, including:

  • Professional mobile radio systems
  • Commercial radio transmitters
  • Linear amplifiers for VHF bands
  • RF power generation in industrial applications

Technical Specifications

Some of the technical specifications of the SD1274 include a collector-emitter voltage (Vce) of 18V, a collector current (Ic) of up to 16A, and a junction temperature range from -65°C to +200°C. The device is encapsulated in a robust package that ensures its integrity and longevity in various operating conditions.

With its combination of high power, efficiency, and gain, the SD1274 RF power transistor from STMicroelectronics is a reliable choice for designers and engineers looking to enhance the performance of their VHF band applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess