EN
  • EN
  • DE

SD2904

Part No SD2904
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF POWER TRANSISTORS HF/VHF/UHF N-CHANNEL MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type N-Channel
Frequency 400MHz
Gain 11.5dB
Voltage - Test 28V
Current Rating 5A
Current - Test 50mA
Power - Output 30W
Voltage Rating DC 65V
Package M113
Manufacturer Package M113
RoHS State Request Verification
Win Source Part Number 1247337-SD2904
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SD2904
Introduction Date November 11, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SD2904 CAD Model

Description

The SD2904 is a high-performance RF power transistor from STMicroelectronics, designed to deliver exceptional power and efficiency for a range of applications. This device is crafted using the latest advancements in silicon technology, ensuring reliable operation and longevity.

Key Features

  • Frequency Performance: The SD2904 operates at a frequency range that makes it suitable for VHF and UHF band applications, providing versatile use in various communication systems.
  • Power Output: With its robust power output capabilities, this transistor can handle significant power levels, making it ideal for high-demand applications.
  • High Gain: The device offers high gain levels, which translates into better signal amplification and improved performance of the overall system.
  • Efficiency: STMicroelectronics has designed the SD2904 to have excellent efficiency, reducing power losses and improving the energy consumption of the systems it is used in.
  • Thermal Performance: The transistor is engineered with superior thermal characteristics, ensuring it operates effectively under a wide range of temperatures and maintains stability.

Applications

The SD2904 is an ideal choice for a variety of RF power applications, including but not limited to:

  • Professional mobile radio
  • Avionics
  • Marine communications
  • RF power amplifiers

Quality and Reliability

STMicroelectronics is well-known for its commitment to quality, and the SD2904 is no exception. It is manufactured to meet the highest industry standards for reliability and performance, ensuring that it can withstand the rigors of demanding operational environments.

Support and Resources

STMicroelectronics provides comprehensive support and a wealth of resources to assist with the integration of the SD2904 into your designs. Detailed datasheets, application notes, and technical support are readily available to help streamline your product development process.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1505 $82.1505
2+ $79.5830 $159.1660
3+ $77.0154 $231.0462
4+ $74.4490 $297.7960
6+ $66.7475 $400.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess