EN
  • EN
  • DE

SD2942

Part No SD2942
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH HF/VHF/UHF M244
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Technology MOSFET
Configuration N-Channel
Frequency 175MHz
Gain 17dB
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 500 mA
Power - Output 350W
Voltage - Rated 130 V
Package / Case M244
Supplier Device Package M244
Base Product Number SD2942
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 664651-SD2942
Ultra Librarian 3D Model Ultra Librarian SD2942 CAD Model

Description

The SD2942 is a robust and versatile RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. Designed to operate at high efficiency in a wide range of frequencies, this transistor is a perfect choice for professionals looking for reliable and high-performance components for their RF applications.

With its impressive ability to function within the 40-250 MHz frequency range, the SD2942 is suitable for a variety of uses, including but not limited to FM broadcasting, VHF TV broadcasting, industrial applications, and RF heating. This makes it an invaluable component in the design and implementation of broadcast transmitters, RF power amplifiers, and other RF circuitry requiring high power and reliability.

The device features a gold metallization system, which ensures excellent reliability and a consistent performance over time. Its high power gain, typically 16 dB, allows for efficient signal amplification, while the high power output capability, up to 350 Watts, makes it suitable for high-power applications. The SD2942 also boasts a high efficiency rate, reducing the energy lost in the form of heat and thus enhancing the overall system efficiency.

Thanks to its superior thermal stability, the SD2942 can operate at higher temperatures without performance degradation, which is critical for applications that may experience variable thermal environments. The transistor is encapsulated in a ceramic package that provides excellent thermal conduction and helps to maintain the device's longevity and reliability.

STMicroelectronics has designed the SD2942 with the user in mind, offering ease of integration into a wide range of circuit designs. The product is available with detailed technical specifications, application notes, and comprehensive support, ensuring that engineers can implement this component with confidence and achieve optimal performance in their RF applications.

Overall, the SD2942 RF power transistor stands out as a high-quality, durable, and efficient solution for anyone in need of a reliable RF power amplification component. Its combination of power, efficiency, and thermal resilience makes it a top choice in the industry.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess