EN
  • EN
  • DE

SM15T220CA-TR

Part No SM15T220CA-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093704-SM15T220CA-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM15T220CA-TR CAD Model

Description

SM15T220CA-TR Transient Voltage Suppressor from STMicroelectronics

The SM15T220CA-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. With its bidirectional clamping characteristics and high surge capability, the SM15T220CA-TR is an ideal choice for safeguarding critical applications across various industries.

Key Features

  • Transient Protection: The SM15T220CA-TR offers transient overvoltage protection for voltages up to 220V in its stand-off voltage configuration, ensuring that devices remain safe from unexpected power spikes.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500W (10/1000μs), this TVS diode provides a robust shield against surges, thereby preventing damage to the protected component.
  • Package: The device comes in a compact DO-214AB (SMC) package, which is suitable for high-density board installations and is also RoHS compliant.
  • Temperature Range: It operates over a wide temperature range from -55°C to 150°C, making it versatile for use in harsh environments.
  • Low Leakage Current: It has a low leakage current, ensuring minimal power loss when the device is in standby mode.
  • ISO 9001 and ISO 14001 Certified: Manufactured by STMicroelectronics, the SM15T220CA-TR is produced in facilities certified to these international standards for quality and environmental management, ensuring reliability and eco-friendly production.

Applications

The SM15T220CA-TR is suited for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Industrial systems
  • Consumer electronics
  • Automotive applications
  • Telecommunication systems
  • Power supply protection

In summary, the SM15T220CA-TR from STMicroelectronics is a high-quality, reliable solution for protecting sensitive electronics from voltage transients. Its robust features and versatile applications make it an essential component for any design requiring surge protection.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Bel Fuse Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7138 $60.6730
200+ $0.5856 $117.1200
310+ $0.5671 $175.8010
425+ $0.5486 $233.1550
545+ $0.5313 $289.5585
730+ $0.4759 $347.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention