EN
  • EN
  • DE

SM15T27CA

Part No SM15T27CA
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1250786-SM15T27CA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM15T27CA CAD Model

Description

The SM15T27CA is a high-performance Transil™ diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This TVS (Transient Voltage Suppressor) diode is specifically engineered to absorb high transient voltages and dissipate the energy quickly, thus safeguarding the integrity of electronic components and systems.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 27V, making it suitable for a variety of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W (10/1000µs), ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, the SM15T27CA provides an efficient protection by clamping the overvoltage to a safe level without compromising the performance of the protected device.
  • Bi-directional Device: This component is bi-directional, offering protection for both polarities when subjected to transient overvoltages.
  • Low Leakage Current: It exhibits a low leakage current, thereby reducing power loss and ensuring minimal impact on the efficiency of the overall system.
  • Compliance: The SM15T27CA complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, offering assurance of its capability to withstand electrostatic discharges and surge transients.

Applications

The SM15T27CA is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply units
  • Automotive systems
  • Industrial electronics
  • Telecommunication devices
  • Consumer electronics

Package and Quality

Encased in a robust DO-214AB (SMC) package, the SM15T27CA is designed for surface mount application, facilitating easy integration into a wide range of electronic assemblies. The device's quality is assured by STMicroelectronics' commitment to high manufacturing standards, ensuring reliable operation even under harsh conditions.

With its combination of high surge capability, fast response time, and low clamping level, the SM15T27CA from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess