EN
  • EN
  • DE

SM15T82AY

Part No SM15T82AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 70VWM 146VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SM15T82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-11786-1, -497-11786-2, 497-11786-6, 497-11786-2, 497-11786-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895426-SM15T82AY
Ultra Librarian 3D Model Ultra Librarian SM15T82AY CAD Model

Description

Product Overview: SM15T82AY Transient Voltage Suppressor (TVS) Diode

The SM15T82AY is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 82V, which is the maximum voltage that the TVS can tolerate without conducting significant current.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500W (10/1000μs surge), ensuring protection against high energy transients.
  • Breakdown Voltage: The breakdown voltage ranges from 91.1V to 100.9V, providing a margin above the stand-off voltage to prevent leakage current during normal operation.
  • Low Clamping Voltage: Upon encountering a voltage spike, the SM15T82AY clamps to a low voltage, reducing the stress on the protected component.
  • Uni-directional Design: This component is uni-directional, making it suitable for DC voltage applications where protection is required in one direction only.
  • Package: It comes in a molded plastic over glass passivated junction in a DO-214AB (SMC) package which is designed for surface mount applications.
  • Compliance: The SM15T82AY meets ISO 7637-2 pulse 5a and 5b, and it is compliant with RoHS and Halogen-Free standards.

Applications

The SM15T82AY is designed for use in a variety of applications where voltage transient protection is critical. These applications include automotive systems, industrial platforms, power supplies, and other electronic devices that are exposed to high transient voltages. Its robust design ensures reliability and longevity in harsh environments, making it a preferred choice for designers looking to enhance the durability of their electronic systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the SM15T82AY is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance in the field. With STMicroelectronics' reputation for excellence, customers can trust the SM15T82AY to provide effective protection for their sensitive electronics.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3441 $51.5702
52+ $1.9234 $100.0168
81+ $1.8633 $150.9273
111+ $1.8032 $200.1552
144+ $1.7431 $251.0064
192+ $1.5628 $300.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess