Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Minimum Breakdown Voltage 36.7V
Maximum Clamping Voltage 53.3V
Current - Peak Pulse (10/1000μs) 56.3A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC (DO-214AB)
Win Source Part Number 1250841-SM30T39AY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM30T39AY
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SM30T39AY CAD Model

Description

Introducing the SM30T39AY Transilâ„¢ TVS Diode from STMicroelectronics

The SM30T39AY is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.

Key Features and Benefits

  • High Surge Protection: The SM30T39AY offers excellent clamping capability with a stand-off voltage of 30 V, making it suitable for a wide range of applications that require high surge protection.
  • High Reliability: Built with the quality that STMicroelectronics is known for, this TVS diode ensures a high level of reliability and performance stability, which is crucial for protecting critical systems.
  • Large Bandwidth: Designed to respond quickly to transient events, the SM30T39AY has a large bandwidth to effectively shunt excess voltage away from sensitive components.
  • Low Leakage Current: With its low leakage current, this device helps to maintain the efficiency of the overall system and reduces power consumption when in standby mode.
  • Robust Construction: The device is housed in an SMB (DO-214AA) package which provides a compact footprint while still offering robust mechanical and thermal characteristics.
  • RoHS Compliant: The SM30T39AY is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the SM30T39AY makes it an ideal choice for a variety of applications, including:

  • Power supply lines protection
  • Industrial systems
  • Telecommunication devices
  • Computer interfaces
  • Consumer electronics

STMicroelectronics' commitment to innovation is embodied in the SM30T39AY TVS diode, offering a blend of performance, efficiency, and reliability. Whether you are designing a new system or looking to enhance the protection of an existing one, the SM30T39AY is a dependable component that ensures the safety of your electronic devices against transient voltage spikes.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention