Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SM4T28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10917-2, 497-10917-1, -497-10917-6, 497-10917-6, -497-10917-2, -497-10917-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895465-SM4T28CAY
Ultra Librarian 3D Model Ultra Librarian SM4T28CAY CAD Model

Description

The SM4T28CAY from STMicroelectronics is a high-performance Transil™ diode designed to provide robust protection for electronic devices against voltage transients induced by system inductive load switching and lightning surges. This protective component is a must-have in safeguarding sensitive electronics in a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Stand-off Voltage: The SM4T28CAY boasts a stand-off voltage of 28V, making it suitable for a variety of circuits operating at similar voltage levels.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs surge), providing reliable protection against high energy transients.
  • Low Clamping Voltage: With a low clamping voltage, this diode ensures minimal voltage overshoot during transient events, thus securing sensitive components from overvoltage damage.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, offering immediate protection to the circuit components.
  • Low Leakage Current: The SM4T28CAY is designed with a low leakage current, ensuring minimal power loss during normal operation.
  • High Surge Capability: Its high surge capability ensures durability and long-term reliability even under repetitive surge conditions.

Applications

The versatility of the SM4T28CAY makes it an ideal choice for a range of applications. It can be used for:

  • Protection of voltage-sensitive components such as ICs, transistors, and diodes
  • Surge protection in consumer electronics like TVs, computers, and smartphones
  • Automotive electronics where reliability and resistance to harsh environments are critical
  • Industrial systems with a requirement for high surge protection
  • Telecommunication devices that require safeguarding against lightning-induced surges and power line disturbances

Package and Quality

The SM4T28CAY comes in a compact SMB (DO-214AA) package, allowing for easy integration into various circuit designs without taking up excessive space. STMicroelectronics is committed to providing high-quality products, and this Transil™ diode is no exception, meeting stringent quality standards and reliability criteria.

For engineers and designers looking for robust transient voltage suppression solutions, the SM4T28CAY Transil™ diode from STMicroelectronics offers the perfect combination of performance, reliability, and versatility.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3430 $51.4500
360+ $0.2814 $101.3040
555+ $0.2726 $151.2930
760+ $0.2638 $200.4880
985+ $0.2550 $251.1750
1,315+ $0.2287 $300.7405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention