EN
  • EN
  • DE

SMAJ15A-TR

Part No SMAJ15A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 15V 400W 2-Pin SMA T/R / TVS DIODE 15VWM 32.5VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 71A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 029016-SMAJ15A-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SMAJ15A
Introduction Date August 02, 2004
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SMAJ15A-TR CAD Model

Description

Product Overview: SMAJ15A-TR by STMicroelectronics

The SMAJ15A-TR is a robust transient voltage suppression (TVS) diode designed by STMicroelectronics, providing state-of-the-art circuit protection. This device is specifically engineered to shield sensitive electronic components from voltage spikes and surges, ensuring the reliability and longevity of consumer, industrial, and automotive systems.

Key Features

  • Stand-off Voltage: The SMAJ15A-TR offers a stand-off voltage of 15V, making it suitable for a variety of applications that require this level of voltage protection.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 400W (10/1000μs surge), this TVS diode can effectively handle significant transient power spikes.
  • Clamping Voltage: It features a low clamping voltage, which ensures that any excess voltage is safely managed, protecting downstream components from potential damage.
  • Package Type: Encased in a DO-214AC (SMA) package, the SMAJ15A-TR is designed for surface-mount applications, providing a compact footprint and ease of integration into various circuit designs.
  • Operating Temperature Range: The device operates within a temperature range of -55°C to +150°C, allowing for deployment in environments with challenging thermal conditions.
  • Compliance: This TVS diode is compliant with the IEC 61000-4-2 standard, ensuring protection against electrostatic discharges (ESD) as well as meeting other regulatory requirements.

Applications

The SMAJ15A-TR is versatile and can be used across a broad spectrum of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Industrial controls

Why Choose SMAJ15A-TR?

STMicroelectronics' SMAJ15A-TR is the go-to solution for engineers looking to safeguard their electronic systems from transient voltage events. Its combination of high surge capability, fast response time, and low clamping voltage ensures that sensitive circuits are well-protected, while its compliance with international standards provides assurance of its quality and reliability. Whether it is for consumer electronics or industrial applications, the SMAJ15A-TR is an excellent choice for robust circuit protection.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1270 $50.1650
960+ $0.1043 $100.1280
1,490+ $0.1010 $150.4900
2,050+ $0.0977 $200.2850
2,650+ $0.0945 $250.4250
3,545+ $0.0847 $300.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,734 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess