EN
  • EN
  • DE

LTC4368CMS-2#PBF

Part No LTC4368CMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879915-LTC4368CMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368CMS-2#PBF CAD Model

Description

Product Overview: LTC4368CMS-2#PBF by Analog Devices Inc.

The LTC4368CMS-2#PBF from Analog Devices Inc. is a high-performance surge stopper and overvoltage/undervoltage protection controller designed to safeguard sensitive electronic systems from damaging power supply transients. This advanced integrated circuit (IC) is housed in a compact MSOP-10 package, offering robust protection in a small footprint, ideal for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The LTC4368 is capable of handling a wide input voltage range of 9V to 60V, making it versatile for various applications including automotive, industrial, and portable systems.
  • Overvoltage and Undervoltage Protection: It features precise overvoltage and undervoltage thresholds, ensuring that the connected load is protected from voltage anomalies.
  • Surge Suppression: The device provides excellent surge suppression capabilities, protecting against high energy transients that could otherwise damage electronic components.
  • Adjustable Fault Timer: The LTC4368 offers an adjustable fault timer, allowing designers to set the duration for which a fault condition must be present before the device takes action, thus preventing nuisance trips.
  • Low Quiescent Current: With its low quiescent current, the LTC4368 minimizes power drain when in standby mode, which is critical for battery-powered applications.
  • Gate Drive for External N-Channel MOSFET: The IC drives an external N-channel MOSFET, providing a low on-resistance path during normal operation and disconnecting the load during fault conditions.

Applications

  • Automotive electronics
  • Industrial systems
  • Portable equipment
  • Avionics and marine electronics
  • Telecommunication infrastructure

With its robust feature set, the LTC4368CMS-2#PBF by Analog Devices Inc. is an excellent choice for engineers looking to enhance the reliability and longevity of their systems. Whether it's protecting against voltage spikes in an automotive setting, ensuring stable operation of industrial machinery, or preserving the integrity of sensitive communication equipment, this device delivers reliable performance under challenging conditions.

By integrating the LTC4368CMS-2#PBF into your design, you can achieve peace of mind, knowing that your electronic systems are well-guarded against a wide range of power supply irregularities.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.3489
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2346 $51.1730
12+ $8.3976 $100.7712
19+ $8.1352 $154.5688
26+ $7.8728 $204.6928
33+ $7.6104 $251.1432
44+ $6.8231 $300.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess