EN
  • EN
  • DE
  • IT

LT4363CMS-2#TRPBF

Part No LT4363CMS-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP / Surge Stopper Automotive 12-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781448-LT4363CMS-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363CMS-2#TRPBF CAD Model

Description

Product Overview: LT4363CMS-2#TRPBF

The LT4363CMS-2#TRPBF is a high-performance surge stopper designed by Linear Technology to protect sensitive electronic circuits from high voltage transients and overcurrent conditions. This advanced integrated circuit (IC) is engineered to safeguard systems against abrupt and potentially damaging voltage spikes, making it an ideal solution for a wide range of applications, including automotive, industrial, avionics, and power management systems.

Constructed with robust technology, the LT4363CMS-2#TRPBF ensures that electronic devices operate within their safe voltage and current limits. It features a wide operating voltage range, accommodating inputs from 4V to 80V, which makes it versatile for different power supply designs. The surge stopper actively controls the gate of an external N-channel MOSFET to act as a variable resistor, responding to overvoltage events by regulating the output voltage to a safe level without interrupting the supply.

In the event of an overcurrent condition, the LT4363CMS-2#TRPBF provides a fast and reliable response, thanks to its integrated current limit function. This feature helps to prevent damage to the MOSFET and the load by limiting the amount of current that can flow through the circuit. The IC also includes a timer-based fault protection mechanism, which ensures that the MOSFET is turned off if the fault condition persists, thereby preventing prolonged exposure to harmful conditions.

The device comes in a compact MSOP-16 package, which is suitable for space-constrained applications. Its part number, LT4363CMS-2#TRPBF, indicates that it is provided in tape and reel packaging, making it convenient for automated assembly processes. The suffix 'TRPBF' denotes that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Overall, the LT4363CMS-2#TRPBF from Linear Technology is a reliable and efficient solution for protecting sensitive electronics from voltage and current transients. Its advanced features and compact size make it an excellent choice for engineers looking to enhance the resilience and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5091 $52.0728
19+ $5.3408 $101.4752
29+ $5.1739 $150.0431
40+ $5.0070 $200.2800
52+ $4.8401 $251.6852
70+ $4.3394 $303.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess