EN
  • EN
  • DE

TBU-CA050-100-WH

Part No TBU-CA050-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 100MA 500VIMP SMD / TBU Bidirectional 500V 250V 1us DFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel package
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 250V
Win Source Part Number 796374-TBU-CA050-100-WH
Popularity Medium
Supply and Demand Status Balance
Family Name TBU-CA
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TBU-CA050-100-WH CAD Model

Description

The Bourns Inc. TBU-CA050-100-WH is a circuit protection component from Bourns Inc..

  • Working Voltage: 250V
  • Clamping Voltage: 500V
  • Circuits: Single
  • Technology: Internal switch
  • Package: SMD (6.50mm x 4.00mm)
  • Application: General
  • Series: TBU-CA
  • Introduced: July 16, 2010
  • EOL Date: 2027 (estimated)
  • Manufacturing: Taiwan
  • Popularity: Medium

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess