EN
  • EN
  • DE

R5F21257SNFP

Part No R5F21257SNFP
Manufacturer Renesas Electronics America
Description RENESAS 16-BIT SINGLE-CHIP MCU R8C FAMILY / R8C/2x SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241597-R5F21257SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21257SNFP CAD Model

Description

The R5F21257SNFP is a microcontroller from Renesas Electronics' R8C/2x Series. It is based on the R8C CPU core and is designed for a wide range of embedded applications. This microcontroller is particularly well-suited for applications requiring a balance of performance, low power consumption, and compact size.

Applications:

  • Consumer electronics: Remote controls, audio players, and small appliances.
  • Industrial control: Motor control, sensor interfaces, and data logging.
  • Medical devices: Portable monitoring equipment and diagnostic tools.
  • Automotive: Simple control systems and sensor applications within vehicles.
  • Security systems: Alarm panels and access control systems.

Features:

  • R8C CPU core: High-performance 16-bit architecture.
  • Flash memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D converter: Analog-to-digital converter for sensor data acquisition.
  • I/O ports: General-purpose input/output ports for interfacing with external circuits.
  • Low power consumption: Designed for low-power operation to extend battery life in portable applications.
  • Compact package: Available in a small package for space-constrained applications.

Benefits:

  • High performance: The R8C CPU core provides sufficient processing power for a variety of embedded applications.
  • Low power consumption: Enables longer battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, saving space and cost.
  • Flexible communication interfaces: Allows for easy communication with a wide range of devices.
  • Easy to use: Renesas provides a comprehensive suite of development tools and documentation to support the R8C/2x Series.

The R5F21257SNFP offers a balance of performance, features, and low power consumption, making it a suitable choice for embedded systems developers working on diverse projects. Its integrated peripherals and communication interfaces simplify system design and reduce overall system cost. The availability of development tools and documentation further eases the development process.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3370 $60.7180
33+ $3.5586 $117.4338
51+ $3.4477 $175.8327
70+ $3.3368 $233.5760
90+ $3.2248 $290.2320
120+ $2.8921 $347.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,936 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess