EN
  • EN
  • DE
  • IT

LT4356HMS-3#PBF

Part No LT4356HMS-3#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC REG OVP W/LATCHOFF 10-MSOP / Surge Stopper Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781431-LT4356HMS-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356HMS-3#PBF CAD Model

Description

Product Overview: LT4356HMS-3#PBF

The LT4356HMS-3#PBF is a robust surge stopper device designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the electronic components industry. This surge stopper provides critical protection to sensitive electronic circuits against high voltage transients and surges, ensuring the longevity and stable operation of the system it is integrated into.

Key Features and Benefits

  • Surge Protection: The LT4356HMS-3#PBF is engineered to defend against high voltage spikes, effectively clamping transient overvoltages to a safe level without interrupting the supply.
  • Wide Operating Voltage Range: This device can handle a broad range of input voltages, typically from 4V to 80V, making it versatile for various applications.
  • Overcurrent Protection: It includes a feature to protect against overcurrent conditions, which can be harmful to power components and connected devices.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level, providing flexibility and precision in protecting sensitive circuitry.
  • Low Quiescent Current: The quiescent current is minimal, ensuring that the device itself does not significantly drain the system's power.
  • Reverse Input Protection: It also offers protection against reverse inputs, which can occur due to incorrect power connections and potentially cause damage.

Applications

The LT4356HMS-3#PBF surge stopper is suitable for a range of applications, including automotive electronics, industrial control systems, avionics, and any environment where electronic devices are at risk from voltage transients. Its robust design ensures that it can withstand harsh conditions and provide reliable performance.

Package and Quality

The device comes in an MSOP-16 package, which is compact and suitable for space-constrained applications. The part number LT4356HMS-3#PBF indicates that it has been manufactured to meet stringent quality standards, ensuring high reliability for critical applications.

With its combination of surge protection, wide operating voltage range, and additional safety features, the LT4356HMS-3#PBF from Linear Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7047 $64.2282
13+ $8.7834 $114.1842
20+ $8.5090 $170.1800
28+ $8.2345 $230.5660
36+ $7.9600 $286.5600
48+ $7.1365 $342.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess