EN
  • EN
  • DE

SMB6F6.5AY

Part No SMB6F6.5AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.2V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 56A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat
Base Product Number SMB6F6.5
Other Names 497-19052-1,-1138-SMB6F6.5AYTR,497-19052-2,497-19052-6,-1138-SMB6F6.5AYCT,-1138-SMB6F6.5AYDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298488-SMB6F6.5AY
Ultra Librarian 3D Model Ultra Librarian SMB6F6.5AY CAD Model

Description

Introducing the SMB6F6.5AY Transil™ Diode from STMicroelectronics

The SMB6F6.5AY is a high-performance transient voltage suppression (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Robust Protection in a Compact Package

The SMB6F6.5AY is housed in a compact SMB (DO-214AA) package, which is optimized for high-volume electronic assembly processes. Despite its small footprint, this diode offers robust circuit protection with a stand-off voltage of 6.5V, making it suitable for a variety of applications that require precise voltage regulation and protection.

Key Features and Benefits

  • High Surge Capability: With its ability to handle high surge currents, the SMB6F6.5AY ensures that your electronics are shielded from abrupt voltage spikes that could otherwise cause irreparable damage.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which activates swiftly during a transient event to limit the voltage spike and protect the downstream components.
  • Fast Response Time: The diode's quick response to transient overvoltages guarantees that your devices are safeguarded without delay, maintaining the integrity and longevity of your electronic systems.
  • Low Leakage Current: The SMB6F6.5AY is designed to have a minimal leakage current in standby mode, ensuring energy efficiency and reducing power consumption when the diode is not actively engaged in transient suppression.
  • ISO 7637-2 & ISO 16750-2 Compliant: This product meets the stringent requirements of automotive standards, making it an ideal choice for vehicular applications where reliability under harsh conditions is paramount.

Applications

The SMB6F6.5AY is versatile and can be used across a wide spectrum of applications. It is particularly well-suited for protecting automotive electronics, power supply units, sensitive microcontrollers, and other critical components in industrial and consumer electronics.

With the SMB6F6.5AY, STMicroelectronics continues its tradition of providing top-tier circuit protection solutions. By integrating this TVS diode into your design, you can ensure enhanced durability and reliability for your electronic products, even in the most demanding environments.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess