EN
  • EN
  • DE

SMBJ5.0A-TR

Part No SMBJ5.0A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 13.4VC DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 298A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 116951-SMBJ5.0A-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0A-TR CAD Model

Description

SMBJ5.0A-TR Transient Voltage Suppressor from STMicroelectronics

The SMBJ5.0A-TR is a high-quality Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This robust component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. With its compact SMB (DO-214AA) package, the SMBJ5.0A-TR is ideal for space-constrained applications while offering a reliable shield against transient voltage spikes.

The SMBJ5.0A-TR operates with a stand-off voltage of 5.0 volts, making it suitable for a wide range of applications that require a balanced compromise between voltage protection level and leakage current. It is capable of handling peak pulse power dissipation of 600 Watts at 10/1000μs waveform, which ensures effective protection for voltage-sensitive components from electrical overstress. Its fast response time is crucial for modern electronic systems where quick reaction to surge events is necessary to prevent damage.

This TVS diode features a unidirectional clamping characteristic, meaning it provides protection in one direction, which is ideal for DC power supply applications. The SMBJ5.0A-TR has a low incremental surge resistance and can support transient events with minimal voltage overshoot, thereby safeguarding the integrity of the protected circuit.

Constructed with high-temperature soldering guaranteed at 260°C/10s, this device is compatible with high-temperature reflow soldering processes, ensuring a reliable connection to the PCB even under harsh manufacturing conditions. Additionally, the SMBJ5.0A-TR is RoHS and Halogen-free compliant, reflecting STMicroelectronics' commitment to environmentally friendly manufacturing practices.

Whether it's used in consumer electronics, computer systems, industrial equipment, or telecommunication devices, the SMBJ5.0A-TR from STMicroelectronics is a versatile and reliable solution for transient voltage protection. Its combination of power handling capability, fast response time, and compliance with environmental standards makes it a top choice for designers looking to enhance the durability and reliability of their electronic systems.

With its exceptional performance and quality, the SMBJ5.0A-TR is yet another example of STMicroelectronics' dedication to offering advanced protection technologies for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1753 $50.8370
695+ $0.1439 $100.0105
1,080+ $0.1394 $150.5520
1,485+ $0.1349 $200.3265
1,920+ $0.1304 $250.3680
2,570+ $0.1169 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,088 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess