EN
  • EN
  • DE

SMCJ6.5CA-TR

Part No SMCJ6.5CA-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251637-SMCJ6.5CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ6.5CA-TR CAD Model

Description

SMCJ6.5CA-TR Transient Voltage Suppressor Diode

The SMCJ6.5CA-TR from STMicroelectronics is a robust, high-performance transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is ideal for safeguarding voltage-sensitive components which can be affected by transient events such as lightning, electrostatic discharge (ESD), and other induced voltage surges. The device is particularly suitable for applications in the industrial, computer, automotive, and telecommunications sectors, where reliability and durability are of utmost importance.

Featuring a bidirectional construction, the SMCJ6.5CA-TR provides symmetrical protection for electronic circuits from voltage transients that may occur in either direction. It has a standoff voltage of 6.5V, which makes it suitable for protecting systems that operate within this voltage range. The device is capable of clamping high-energy transients, thereby preventing damage to sensitive microelectronic components such as microprocessors, ICs, and transistors.

Constructed in a compact SMC (DO-214AB) package, the SMCJ6.5CA-TR offers a minimal footprint on circuit boards, making it an excellent choice for space-constrained applications. Despite its small size, it delivers a powerful performance with a peak pulse power dissipation of 1500W (10/1000μs waveform), ensuring reliable protection against intense voltage transients. The diode's fast response time is critical in protecting electronic devices from immediate threats posed by sudden voltage spikes.

The SMCJ6.5CA-TR also boasts a low leakage current and a low clamping voltage, ensuring that the protected circuitry maintains high efficiency and performance while under protection. This component has been rigorously tested and meets the ISO 9001 quality management standards, ensuring consistent and reliable performance.

Overall, the SMCJ6.5CA-TR from STMicroelectronics is a high-quality, durable solution for transient voltage protection in a wide array of electronic applications. Its combination of compact design, high surge capability, and fast response time makes it a valuable component for safeguarding sensitive electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess