EN
  • EN
  • DE

SMP100LC-120

Part No SMP100LC-120
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 120V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 150V
Voltage - Off State 120V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 134366-SMP100LC-120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-120 CAD Model

Description

STMicroelectronics SMP100LC-120 - Surge Protection Device

The SMP100LC-120 is a state-of-the-art surge protection device designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable solutions. This product is part of the SMP100 series, which is specifically engineered to safeguard sensitive electronic equipment from transient overvoltage events, such as lightning strikes and power surges.

Key Features

  • Peak Pulse Power Dissipation: The SMP100LC-120 is capable of handling up to 100 watts of peak pulse power dissipation (10/1000 μs), ensuring robust protection for your electronic devices.
  • Stand-off Voltage: It features a stand-off voltage of 120 volts, making it suitable for a wide range of applications that operate within this voltage level.
  • Low Capacitance: With a low capacitance design, this device minimizes the impact on signal integrity, which is particularly important for high-speed data lines and communication interfaces.
  • Bi-directional Protection: The SMP100LC-120 offers bi-directional clamping, which ensures that both positive and negative voltage transients are effectively managed.
  • TRISIL™ Technology: This component utilizes STMicroelectronics' proprietary TRISIL™ technology, which combines the benefits of both thyristor and Zener diode characteristics to provide enhanced surge protection.

Applications

The SMP100LC-120 is well-suited for a broad range of applications that require reliable surge protection. These include:

  • Telecommunication equipment
  • Data lines
  • Network interfaces
  • Computer I/O ports
  • Consumer electronics

Reliability and Safety

STMicroelectronics has a reputation for producing components that meet the highest standards of reliability and safety. The SMP100LC-120 is no exception, as it is compliant with IEC 61000-4-5 surge immunity test standards, ensuring dependable performance even in the most demanding electrical environments.

Whether you are designing a new system or looking to enhance the surge protection capabilities of an existing one, the SMP100LC-120 from STMicroelectronics offers the performance and reliability that engineers and designers trust.

You May Also Be Interested in

STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.5988
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6091 $57.8645
235+ $0.4999 $117.4765
360+ $0.4843 $174.3480
495+ $0.4686 $231.9570
640+ $0.4530 $289.9200
855+ $0.4061 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess