EN
  • EN
  • DE

SMTPA240

Part No SMTPA240
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 240V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 320V
Voltage - Off State 240V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029470-SMTPA240
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMTPA240 CAD Model

Description

The STMicroelectronics SMTPA240 is a robust and highly efficient Power Schottky Rectifier designed to meet the rigorous demands of high-frequency power supply applications. Renowned for its low forward voltage drop and superior switching performance, this state-of-the-art rectifier is a perfect choice for a wide range of power conversion and management tasks.

Key Features

  • High-Voltage Capability: The SMTPA240 is capable of withstanding up to 240 volts, making it suitable for high-voltage operations and ensuring reliability in even the most demanding conditions.
  • Low Power Loss: With its Schottky barrier technology, this rectifier is engineered for minimal power loss, which translates to improved efficiency and reduced thermal stress on the system.
  • Fast Switching Speed: The device offers exceptionally fast switching speed, which is essential for reducing switching losses and improving the performance of power supply circuits.
  • High Surge Capability: The SMTPA240 is designed to handle high surge currents without degradation, ensuring reliability and longevity even under extreme operating conditions.
  • Robust Package: Encased in a rugged package, the SMTPA240 is protected against mechanical stresses and environmental factors, making it suitable for a variety of industrial and commercial applications.

Applications

The SMTPA240 is versatile and can be used in a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Electrical Systems
  • Power Management in Portable Devices

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The SMTPA240 is no exception, and it is manufactured to meet strict industry standards for performance and reliability. Whether you are designing a power supply for consumer electronics or industrial machinery, the SMTPA240 provides the efficiency, durability, and reliability needed for your application.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8415 $55.2450
70+ $1.5110 $105.7700
105+ $1.4638 $153.6990
145+ $1.4166 $205.4070
185+ $1.3694 $253.3390
245+ $1.2277 $300.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess