EN
  • EN
  • DE

SMTPA270PLN

Part No SMTPA270PLN
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838261-SMTPA270PLN
Ultra Librarian 3D Model Ultra Librarian SMTPA270PLN CAD Model

Description

The SMTPA270PLN is a high-performance, automotive-grade product from the esteemed STMicroelectronics portfolio, designed to meet the rigorous demands of the automotive industry. This robust component is engineered to provide reliable operation under extreme conditions, making it an ideal choice for a wide range of automotive applications.

Key Features

  • High Temperature Resilience: The SMTPA270PLN is built to withstand high temperature environments, ensuring consistent performance and longevity in the harsh conditions typical of automotive systems.
  • Automotive Certification: This product is AEC-Q100 qualified, meaning it has passed stringent tests required for automotive electronic components, assuring its reliability and quality.
  • Durable Design: STMicroelectronics has designed the SMTPA270PLN with a robust package that can handle the vibrations and mechanical stresses that are commonly found in automotive settings.

Applications

The SMTPA270PLN is versatile and can be used in various automotive systems, including, but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Automotive Sensor Interfaces
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

The SMTPA270PLN boasts impressive technical specifications that make it a top choice for automotive engineers:

  • Voltage Range: It operates within a specified voltage range tailored for automotive applications, ensuring compatibility with vehicle electrical systems.
  • Protection Features: The device includes built-in protection features to safeguard against over-voltage, under-voltage, and other electrical anomalies that could otherwise compromise the performance of the automotive system.
  • Efficiency: STMicroelectronics has optimized the SMTPA270PLN for low power consumption, which is critical for maintaining the energy efficiency of the vehicle.

With its combination of high-temperature resilience, automotive certification, and durable design, the SMTPA270PLN from STMicroelectronics represents a reliable and efficient solution for modern automotive electronics. Its adherence to industry standards and its ability to operate in demanding environments make it a trusted component for any automotive engineer's toolkit.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess