EN
  • EN
  • DE

SPC560D30L3B3E0X

Part No SPC560D30L3B3E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263540-SPC560D30L3B3E0X
Ultra Librarian 3D Model Ultra Librarian SPC560D30L3B3E0X CAD Model

Description

STMicroelectronics SPC560D30L3B3E0X Microcontroller

The SPC560D30L3B3E0X is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed specifically for automotive and industrial applications. This powerful MCU is a part of the SPC560Dx family, which is well-regarded for its high performance, reliability, and a wide range of features that cater to the stringent requirements of modern embedded systems.

Key Features:

  • Advanced Processor Core: At the heart of the SPC560D30L3B3E0X is a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz. This processor core provides the computational power needed for complex algorithms and control tasks.
  • Memory Capacity: The microcontroller is equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety Features: To meet the safety-critical standards of automotive applications, it includes features such as a Memory Protection Unit (MPU), a 16-channel DMA controller, and a Cyclic Redundancy Check (CRC) module to ensure data integrity.
  • Robust Peripheral Set: The device boasts a comprehensive set of peripherals, including multiple CAN interfaces, Serial Peripheral Interfaces (SPI), and a flexible Time Processing Unit (TPU) for advanced timing and control.
  • Communication Interfaces: With multiple communication interfaces like LINFlex, DSPI, and I2C, the SPC560D30L3B3E0X ensures seamless integration with other components and systems within the automotive environment.
  • Temperature Range: The MCU operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh operating conditions.

Applications:

The SPC560D30L3B3E0X microcontroller is ideal for a range of applications within the automotive sector, including engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). It is also suitable for industrial applications that require high levels of processing power and reliability.

STMicroelectronics provides comprehensive support for the SPC560D30L3B3E0X, including development tools, software libraries, and application notes, enabling designers to accelerate their product development cycles and bring robust, high-performance products to market.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess