EN
  • EN
  • DE

SPC560P40L1BEABR

Part No SPC560P40L1BEABR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC560P
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263521-SPC560P40L1BEABR
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1BEABR CAD Model

Description

STMicroelectronics SPC560P40L1BEABR Microcontroller

The SPC560P40L1BEABR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for the rigorous demands of automotive applications. This high-performance product is a part of the SPC560P line, which is renowned for its robust design and state-of-the-art features, making it an ideal choice for a variety of automotive control systems.

Key Features

  • Advanced e200z0h CPU Core: At the heart of the SPC560P40L1BEABR is a powerful 32-bit Power Architecture® e200z0h CPU core, operating at speeds up to 64 MHz. This core is designed for high-speed processing and optimized for low power consumption.
  • Memory: The MCU comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Enhanced Timer System: It features a comprehensive set of timers, including a Modular Timer System (MTS), which is essential for precise timing and control in automotive applications.
  • Multiple Communication Interfaces: To ensure versatile connectivity, the MCU includes a range of communication interfaces such as CAN, LINFlex, DSPI, and SCI, facilitating easy integration into vehicle networks.
  • Robust Security: Security is paramount in automotive applications, and the SPC560P40L1BEABR provides advanced security features including a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard against unauthorized access and ensure data integrity.
  • Automotive Reliability: Designed to meet the stringent requirements of the automotive industry, this MCU operates over an extended temperature range and is compliant with the AEC-Q100 standard for automotive quality.

Applications

The versatility of the SPC560P40L1BEABR makes it suitable for a wide range of automotive applications, including engine control units, body control modules, gateway modules, and safety systems such as ABS and airbag control units.

Conclusion

With its robust feature set, the SPC560P40L1BEABR from STMicroelectronics represents a reliable and efficient solution for automotive developers seeking performance, security, and flexibility. Its comprehensive suite of peripherals and support for multiple communication standards make it a highly adaptable MCU for the next generation of automotive control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess