EN
  • EN
  • DE

SPC560P50L3B1ABR

Part No SPC560P50L3B1ABR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit e200z0h RISC 512KB Flash 3.3V Automotive 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 795292-SPC560P50L3B1ABR
Popularity Medium
Supply and Demand Status Balance
Family Name SPC560P50L3
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3B1ABR CAD Model

Description

The SPC560P50L3B1ABR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of the SPC560P family, known for its robust architecture, exceptional reliability, and advanced features that ensure efficient operation even in the most challenging environments.

Key Features

  • Core: The SPC560P50L3B1ABR is built around a 32-bit Power Architecture® with a single e200z0h core, operating at frequencies up to 64 MHz. This provides the computational power necessary for complex real-time processing and control tasks.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data handling, ensuring ample space for application code and efficient runtime operations.
  • Advanced Timer Units: The MCU includes multiple timing units such as Modular Event Timer (eMIOS), Periodic Interrupt Timer, and Real-Time Counter, offering precise timing control for a variety of applications.
  • Communication Interfaces: A range of communication peripherals is integrated, including multiple CAN interfaces, LIN, and serial communication (SCI) interfaces, facilitating versatile connectivity options.
  • Analog-to-Digital Converters: The presence of high-resolution ADCs allows for accurate analog signal measurement, crucial for sensor-based applications.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer enhance system reliability and safety, meeting stringent automotive safety standards.

Applications

The SPC560P50L3B1ABR MCU is ideally suited for a wide range of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it a perfect choice for industrial control systems, where reliability and precision are paramount.

Package and Quality

This MCU is available in a LQFP64 package, providing a compact footprint while allowing for easy integration into various circuit designs. STMicroelectronics ensures high-quality standards, and the SPC560P50L3B1ABR is manufactured to meet the rigorous demands of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess