EN
  • EN
  • DE
  • IT

SPC560P50L3BEABR

Part No SPC560P50L3BEABR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 40K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 26x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number SPC560P50
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758239-SPC560P50L3BEABR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3BEABR CAD Model

Description

Overview of the SPC560P50L3BEABR Microcontroller

The SPC560P50L3BEABR is a powerful and versatile 32-bit microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the SPC56 0-Line Power Architecture, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC560P50L3BEABR is built around a 32-bit Power Architecture® V2 core, which operates at speeds up to 64MHz, providing the computational power required for complex tasks and real-time processing.
  • Memory: It comes equipped with 512KB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer Units: Multiple advanced timer units are included, such as a Modular Event Timer System (eMIOS), which is ideal for motor control, timing operations, and pulse width modulation (PWM) tasks.
  • Communication Interfaces: A variety of communication interfaces are integrated, including CAN, LINFlex, DSPI, and SCI, allowing for flexible connectivity options with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter: The MCU features a 12-bit analog-to-digital converter (ADC) with multiple channels, facilitating precise measurement of analog signals.
  • Enhanced Safety Features: To ensure the safety and reliability of applications, the SPC560P50L3BEABR includes features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a watchdog timer.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments.

Applications

The robust nature and comprehensive feature set of the SPC560P50L3BEABR make it an excellent choice for a variety of applications. It is particularly well-suited for automotive applications, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Furthermore, its reliability and performance also make it a great choice for industrial control systems, robotics, and other high-reliability applications.

Conclusion

With its strong performance, extensive memory, and advanced features, the SPC560P50L3BEABR by STMicroelectronics stands out as a top-tier microcontroller for any developer looking to create sophisticated and reliable automotive or industrial systems. Its versatility and robustness ensure that it can meet the stringent requirements of modern embedded applications.

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $7.6842
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6887 $69.1983
21+ $6.3086 $132.4806
32+ $6.1115 $195.5680
44+ $5.9144 $260.2336
57+ $5.7172 $325.8804
76+ $5.1258 $389.5608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess