EN
  • EN
  • DE

SPC563M64L5COBR

Part No SPC563M64L5COBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / MCU 32-bit e200z335 RISC 1.5MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z3
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 795294-SPC563M64L5COBR
Popularity Medium
Supply and Demand Status Limited
Family Name SPC563M64
Introduction Date April 19, 2010
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPC563M64L5COBR CAD Model

Description

The SPC563M64L5COBR is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of the SPC56 32-bit MCU family, which is renowned for its high performance and reliability.

Key Features

  • Core: The device boasts an e200z3 core, which is a high-performance Power Architecture® with a maximum frequency of 80 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with a substantial 64KB of RAM and 1.5MB of flash memory, ensuring ample space for application code and data storage.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the SPC563M64L5COBR is built to withstand harsh environments and maintain consistent performance.
  • Package: The LQFP144 package ensures a compact footprint while offering enough pins (144) for extensive peripheral connectivity.
  • Interfaces: A rich set of peripherals, including multiple CAN interfaces, LIN, UART, SPI, and I2C modules, provide versatile options for communication.
  • ADC: The integrated analog-to-digital converters facilitate precise measurement of analog signals, which is essential for sensor-based applications.
  • Safety: The device includes features designed to meet the stringent requirements of automotive safety applications, which are compliant with the ISO 26262 standard.

Applications

The SPC563M64L5COBR is ideal for a variety of applications, including but not limited to:

  • Automotive control units such as engine management, transmission control, and body control modules.
  • Industrial automation systems where robustness and reliability are crucial.
  • Motor control systems that require precise real-time processing.

With its advanced architecture, comprehensive set of features, and robust design, the SPC563M64L5COBR from STMicroelectronics is a microcontroller that delivers performance you can rely on. Whether you're designing for the automotive industry or tackling demanding industrial applications, this MCU provides the capabilities you need to develop sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess