EN
  • EN
  • DE

SPC563M64L7COBY

Part No SPC563M64L7COBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z3 series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC563
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263481-SPC563M64L7COBY
Ultra Librarian 3D Model Ultra Librarian SPC563M64L7COBY CAD Model

Description

STMicroelectronics SPC563M64L7COBY Microcontroller

The SPC563M64L7COBY is a cutting-edge microcontroller product from STMicroelectronics, tailored for automotive and industrial applications where reliability and performance are paramount. This high-performance device is part of STMicroelectronics' SPC56 32-bit MCU family, which is designed to operate with the power efficiency and computational capability required in the modern era of embedded systems.

At the heart of the SPC563M64L7COBY microcontroller is a powerful 32-bit Power Architecture core that delivers exceptional processing capabilities. This core is capable of running at speeds of up to 64 MHz, which allows for rapid data processing and real-time operations, a critical feature for systems that require fast and accurate response times.

The microcontroller comes with a generous 64KB of RAM and 1.5MB of flash memory, providing ample storage for complex applications and software. The flash memory is designed for high endurance with read-while-write (RWW) capability, ensuring robust performance in applications that require frequent code updates or data logging.

Connectivity is a strong suit for the SPC563M64L7COBY, which includes multiple communication interfaces such as CAN, LIN, and SPI. These interfaces enable the microcontroller to connect to other devices within a system, facilitating data exchange and peripheral control. The inclusion of these interfaces makes the device highly versatile and suitable for a wide range of applications, from automotive control units to industrial automation systems.

For safety-critical applications, the SPC563M64L7COBY is equipped with advanced features such as a Memory Protection Unit (MPU), which enhances the reliability of the system by preventing unauthorized access to memory regions. Additionally, the microcontroller includes a sophisticated Error Correction Code (ECC) logic on both flash and RAM, ensuring data integrity and system stability.

Designed with the future in mind, the SPC563M64L7COBY is built to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality. It is also an environmentally conscious choice, as it is available in a lead-free package, reducing the environmental impact of electronic components.

Overall, the SPC563M64L7COBY from STMicroelectronics is a robust and feature-rich microcontroller that offers a balance of performance, memory capacity, and advanced functionalities, making it an ideal choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess