EN
  • EN
  • DE
  • IT

SPC564A70L7C20BR

Part No SPC564A70L7C20BR
Manufacturer STMicroelectronics
Description Microcontroller, 32-Bit, 80MHz, CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181638-SPC564A70L7C20BR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC564A70L7C20BR CAD Model

Description

The SPC564A70L7C20BR is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer, STMicroelectronics. This powerful MCU is designed to cater to the rigorous demands of automotive and industrial applications, where reliability and performance are paramount. The SPC564A70L7C20BR is part of the MPC56x family, known for its high level of integration and efficiency.

Key Features

  • Core: Built around a 32-bit Power Architecture with a frequency of up to 120 MHz, this MCU offers a balance of computational power and energy efficiency.
  • Memory: It comes equipped with 1.5 MB of flash memory and 128 KB of RAM, providing ample space for complex applications and software.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring stable performance under various environmental conditions.
  • Input/Output: The MCU features numerous I/O ports and supports several communication interfaces, including CAN, LIN, and FlexRay, making it highly versatile for different automotive communication standards.
  • Package: Housed in a LQFP144 package, the SPC564A70L7C20BR offers a compact footprint while still providing enough pins for extensive peripheral connectivity.

Applications

The robust feature set of the SPC564A70L7C20BR makes it an ideal choice for a variety of applications, particularly in the automotive sector. It is well-suited for engine management systems, transmission control, chassis and safety systems, as well as advanced driver-assistance systems (ADAS). Beyond automotive, this MCU can also be found in industrial control systems, where precision and reliability are crucial.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC564A70L7C20BR is manufactured to meet the stringent quality standards required by automotive and industrial applications. Additionally, STMicroelectronics provides extensive technical support and documentation, ensuring that developers can take full advantage of the MCU's capabilities in their projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8827 $58.2405
36+ $3.1858 $114.6888
55+ $3.0863 $169.7465
75+ $2.9867 $224.0025
97+ $2.8871 $280.0487
130+ $2.5885 $336.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess