EN
  • EN
  • DE

SPC564A80B4CFAR

Part No SPC564A80B4CFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 324PBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 190
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-BGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number SPC564
Other Names -497-11620-1,-497-11620-2,497-11620-6,497-11620-2,497-11620-1
Standard Package 350
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263542-SPC564A80B4CFAR
Ultra Librarian 3D Model Ultra Librarian SPC564A80B4CFAR CAD Model

Description

STMicroelectronics SPC564A80B4CFAR Microcontroller

The SPC564A80B4CFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications where performance, reliability, and power efficiency are paramount. This MCU is part of the SPC56 32-bit MCU family, designed using the Power Architecture® developed by NXP and IBM, which is renowned for its high-speed processing capabilities and robustness.

Key Features:

  • CPU: The SPC564A80B4CFAR boasts a 32-bit Power Architecture® core, which operates at a frequency of up to 80 MHz, providing the computational power needed for complex applications.
  • Memory: It comes equipped with 1MB of Flash memory and 64KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timers: The inclusion of multiple timers, including Motor Control and General-Purpose Timers, allows for precise control in applications such as engine management and industrial control systems.
  • Communication Interfaces: This MCU features a range of communication interfaces, including CAN, LINFlex, DSPI, and Ethernet, facilitating versatile connectivity options for various peripherals and networks.
  • Analog to Digital Converters (ADCs): With integrated ADCs, the SPC564A80B4CFAR can process analog signals, making it ideal for sensor-based systems that require accurate digital representation of analog inputs.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.
  • Package: The device is available in a LQFP144 package, which provides a balance between compact size and accessibility for circuit integration.

Applications:

The robust feature set of the SPC564A80B4CFAR makes it an excellent choice for a wide array of applications, such as:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Body control modules
  • Industrial automation systems
  • Motor control systems

Overall, the SPC564A80B4CFAR from STMicroelectronics represents a reliable and versatile MCU solution that meets the stringent requirements of today's automotive and industrial electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4097 $80.8194
4+ $33.1567 $132.6268
6+ $32.1206 $192.7236
8+ $31.0844 $248.6752
10+ $30.0482 $300.4820
13+ $26.9398 $350.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess