EN
  • EN
  • DE

SPC56EC64L7B9E0X

Part No SPC56EC64L7B9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h, e200z4d series Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h, e200z4d
Core Size 32-Bit Dual-Core
Speed 80MHz, 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC56
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1263541-SPC56EC64L7B9E0X
Ultra Librarian 3D Model Ultra Librarian SPC56EC64L7B9E0X CAD Model

Description

SPC56EC64L7B9E0X Microcontroller from STMicroelectronics

The SPC56EC64L7B9E0X is a high-performance automotive microcontroller designed by STMicroelectronics, tailored for a wide range of applications within the automotive industry. This powerful microcontroller is built on the 32-bit Power Architecture® designed for enhanced processing capabilities, making it suitable for advanced automotive control systems.

At the heart of this microcontroller lies a robust e200z4d core that operates at a frequency of up to 64 MHz, providing the computational power required for intensive tasks. It comes equipped with a substantial 64KB of RAM and 1MB of flash memory, ensuring ample space for complex software applications and data storage.

The SPC56EC64L7B9E0X boasts a rich set of features including, but not limited to, multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface). These interfaces facilitate seamless connectivity and data exchange with other components within the automotive system.

Safety is paramount in automotive applications, and the SPC56EC64L7B9E0X addresses this with its advanced safety features that comply with the stringent requirements of the automotive safety integrity level (ASIL). It includes a built-in Error Correction Code (ECC) on both RAM and flash memory, which ensures data integrity and reliability.

The microcontroller is also designed for low-power operation, featuring multiple power-saving modes that significantly reduce power consumption during idle periods without compromising performance. This makes it an eco-friendly choice for automotive manufacturers looking to develop energy-efficient vehicles.

Furthermore, the SPC56EC64L7B9E0X is housed in a 144-pin LQFP package, providing a compact footprint that is beneficial for space-constrained automotive applications. The microcontroller is designed to withstand the harsh conditions of the automotive environment, operating over an extended temperature range and offering high resistance to electromagnetic interference.

In summary, the SPC56EC64L7B9E0X from STMicroelectronics is a versatile and robust microcontroller that offers the perfect blend of performance, connectivity, safety, and power efficiency for the next generation of automotive applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess