EN
  • EN
  • DE

SPC570S50E1DEFAR

Part No SPC570S50E1DEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64ETQFP / e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Tape & Reel
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC570
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1350174-SPC570S50E1DEFAR
Ultra Librarian 3D Model Ultra Librarian SPC570S50E1DEFAR CAD Model

Description

STMicroelectronics SPC570S50E1DEFAR

The SPC570S50E1DEFAR is a highly capable microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This product is part of the SPC570Sxx series of 32-bit Power Architecture® microcontrollers that are known for their robust performance and reliability.

Key Features

  • Advanced 32-bit Power Architecture® Core: At the heart of the SPC570S50E1DEFAR is a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) CPU core that ensures efficient processing and high-speed computing capabilities.
  • Memory: The device comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and software.
  • Clock Speed: With a maximum clock speed of 80 MHz, this microcontroller offers a balance of power consumption and performance, making it suitable for a wide range of time-sensitive tasks.
  • Robust I/O Capabilities: It features numerous input/output options, including CAN interfaces, LIN, SPI, and I2C, allowing for versatile connectivity and communication with other components in a system.
  • Advanced Timer Units: The inclusion of multiple timer units supports complex timing operations and PWM generation, which is essential for control applications.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic on both flash and RAM enhance the reliability of operations, especially critical in automotive environments.
  • Low Power Consumption: The SPC570S50E1DEFAR is designed for low power operation, featuring multiple power-saving modes to reduce energy consumption without sacrificing performance.

Applications

The SPC570S50E1DEFAR is engineered to meet the stringent requirements of automotive applications, including powertrain systems, chassis, and safety, thanks to its robust feature set and high reliability. Additionally, its capabilities make it a suitable choice for various industrial applications where precision and durability are paramount.

Package and Quality

The microcontroller is offered in an LQFP64 package, which provides a compact footprint while allowing for easy integration into a wide range of circuit designs. STMicroelectronics ensures the highest quality standards, making the SPC570S50E1DEFAR an excellent choice for designers seeking a dependable microcontroller solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess